P0926NLT Pulse Electronics Parts by Pulse Electronics

TRANSFORMER 1:1:1 AEC-Q200 300UH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.02

Distributor Stock
Logo for Farnell
Farnell
from US$2.02
No stock
Buy Now
Logo for element14
element14
from US$2.06
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Inductance 300µH
Product Range -
Turns Ratio 1

Alternative Descriptions

TRANSFORMER, 1:1:1, AEC-Q200, 300UH | element14
TRANSFORMER, 1: 1: 1, AEC-Q200, 300UH | Farnell
Transformer, 1:1:1, Aec-Q200, 300Uh | Newark Electronics
Pulse Transformer 1:1:1 1500VDC 2Ohm Prim. DCR 2Ohm Sec. DCR 23.8Vus Surface Mount | Avnet America
Pulse Transformers SMD Gate Drive 300uH 2Ohms | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P0926NLT?

Additional datasheets, footprints and schematics for P0926NLT are listed on our Part Details page. You can also find images and similar parts to P0926NLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P0926NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0926NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P0926NLT fall under?

The P0926NLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to P0926NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P0926NLT you can contact the distributor directly for product support, shipping queries etc.

Is the P0926NLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P0926NLT have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Sager have stock available or on a lead time for P0926NLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P0926NLT often in real-time on the comparison pages.

What if I can't find stock of P0926NLT?

You can fill out our help required form which you can use to request a quote for P0926NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay