Status: | Unknown |
---|---|
Series: | Prolab Series |
RoHS: | Unknown |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 12mm x 25mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | Prolab Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Labels |
Body Material | PET (Polyester) |
Cable Diameter Max | 8mm |
Cable Diameter Min | 4mm |
Colour | White |
For Use With | Laser Printer |
Label Size | 25mm x 12mm |
Material | Polyester |
No. of Labels | 48 |
Pack Quantity | 10 |
Label, White, 25X12Mm, 48/Sheet, Pk10 | Newark Electronics |
LABEL, WHITE, 25X12MM, 48/SHEET, PK10 | element14 |
Where can I find additional details, specifications and documents for a P08/2512LW?
Additional datasheets, footprints and schematics for P08/2512LW are listed on our Part Details page. You can also find images and similar parts to P08/2512LW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P08/2512LW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P08/2512LW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P08/2512LW fall under?
The P08/2512LW is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to P08/2512LW when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P08/2512LW you can contact the distributor directly for product support, shipping queries etc.
Is the P08/2512LW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P08/2512LW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for P08/2512LW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P08/2512LW often in real-time on the comparison pages.
What if I can't find stock of P08/2512LW?
You can fill out our help required form which you can use to request a quote for P08/2512LW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.