Status: | Unknown |
---|---|
Series: | P |
RoHS: | Compliant |
Load life stability 0.02 % typical at 8000 h at 70 °C under Pd (0.033 % maximum) |
Low temperature coefficient down to 5 ppm/°C (-55 °C; +155 °Cfie) |
Very low noise < -35 dB and voltage coefficient < 0.01 ppm/V |
Application Notes |
---|
åºâ€Ã§â€Â¨Ã¦Â³Â¨Ã¨Â§Â£ |
åºâ€Ã§â€Â¨Ã¦Å’‡å— |
Application Note |
Datasheet |
---|
P |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Selector Guide - Chinese |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Yes |
Surface Mount Thin Film Resistor, P Series, 100 Kohm, 125 Mw, - 0.1%, 75 V, 0603 [1608 Metric] |Vishay P0603Y1003BNT | Newark Electronics |
SMD Chip Resistor, 100 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, Anti-Sulfur High Precision | Avnet America |
Vishay SMD Resistor 125mW, 100kOhm, 0.1%, 0603 | Distrelec |
RES, 10PPM, 0.1%, 100K, 0603 | Farnell |
SMD Chip Resistor, 100 kOhm, � 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, Anti-Sulfur High Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a P0603Y1003BNT?
Additional datasheets, footprints and schematics for P0603Y1003BNT are listed on our Part Details page. You can also find images and similar parts to P0603Y1003BNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0603Y1003BNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0603Y1003BNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0603Y1003BNT you can contact the distributor directly for product support, shipping queries etc.
Is the P0603Y1003BNT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for P0603Y1003BNT have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, Farnell and Avnet Abacus have stock available or on a lead time for P0603Y1003BNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0603Y1003BNT often in real-time on the comparison pages.
What if I can't find stock of P0603Y1003BNT?
You can fill out our help required form which you can use to request a quote for P0603Y1003BNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.