Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 100kohm |
Product Range | - |
Voltage Rating | 75V |
Resistor Element Material | Thin Film |
Power Rating | 125mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 25ppm/°C |
Automotive Qualification Standard | - |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Res Thin Film 0603 100K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Waffle Pack | Avnet America |
RES, 100K, 0.1%, 0603 | Farnell |
Where can I find additional details, specifications and documents for a P0603E1003BN?
Additional datasheets, footprints and schematics for P0603E1003BN are listed on our Part Details page. You can also find images and similar parts to P0603E1003BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0603E1003BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0603E1003BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0603E1003BN fall under?
The P0603E1003BN is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to P0603E1003BN when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0603E1003BN you can contact the distributor directly for product support, shipping queries etc.
Is the P0603E1003BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0603E1003BN have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for P0603E1003BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0603E1003BN often in real-time on the comparison pages.
What if I can't find stock of P0603E1003BN?
You can fill out our help required form which you can use to request a quote for P0603E1003BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.