Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 1kohm |
Product Range | - |
Voltage Rating | 75V |
Resistor Element Material | Thin Film |
Power Rating | 125mW |
Resistance Tolerance | ± 0.05% |
Temperature Coefficient | ± 5ppm/°C |
Automotive Qualification Standard | - |
External Depth | 0.85mm |
External Length / Height | 0.5mm |
External Width | 1.52mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Surface Mount Thin Film Resistor, P Series, 1 Kohm, 125 Mw, - 0.05%, 75 V, 0603 [1608 Metric] |Vishay P0603C1001WNT | Newark Electronics |
High Precision Wraparound Thin Film Chip Resistor 0603 Size 1K Ohm 0.05% 0.125 W ±5 ppm/°C 2-Pin SMD T/R | Avnet America |
RES, 5PPM, 0.05%, 1K, 0603 | Farnell |
Where can I find additional details, specifications and documents for a P0603C1001WNT?
Additional datasheets, footprints and schematics for P0603C1001WNT are listed on our Part Details page. You can also find images and similar parts to P0603C1001WNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0603C1001WNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0603C1001WNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0603C1001WNT fall under?
The P0603C1001WNT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to P0603C1001WNT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0603C1001WNT you can contact the distributor directly for product support, shipping queries etc.
Is the P0603C1001WNT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0603C1001WNT have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for P0603C1001WNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0603C1001WNT often in real-time on the comparison pages.
What if I can't find stock of P0603C1001WNT?
You can fill out our help required form which you can use to request a quote for P0603C1001WNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.