Status: | Unknown |
---|---|
Series: | P058xxNL Series |
RoHS: | Unknown |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.73
|
80
in stock
|
Buy Now | |
Avnet America
from US$2.74
|
1,040
in stock
|
Buy Now | |
Newark Electronics
from US$3.73
|
946
in stock
|
Buy Now | |
element14
from US$3.61
|
946
in stock
|
Buy Now | |
Farnell
from US$3.76
|
946
in stock
|
Buy Now | |
Chip One Stop
from US$2.98
|
2
in stock
|
Buy Now | |
Avnet Asia
from US$2.72
|
-
|
Buy Now | |
TTI Europe
from US$2.82
|
-
|
Buy Now | |
Sager
from US$2.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 450µH |
---|---|
Product Range | P058xxNL Series |
Telecom Transformer 1:1:1:1:1 3000Vrms 0.33Ohm Prim. DCR 0.18Ohm Sec. DCR Through Hole | Avnet America |
Isolation Transformer, 1:1:1:1:1, 450Uh | Newark Electronics |
ISOLATION TRANSFORMER, 1:1:1:1:1, 450UH | element14 |
ISOLATION TRANSFORMER, 1: 1: 1: 1: 1, 450UH | Farnell |
P0585NL Series 450 â•¡H 95Vâ•¡S 1:1:1:1:1 Through Hole Pulse Transformer | Future Electronics |
Pulse Transformers THT Offline DateDrve 450uH 330Ohms | Sager |
Where can I find additional details, specifications and documents for a P0585NL?
Additional datasheets, footprints and schematics for P0585NL are listed on our Part Details page. You can also find images and similar parts to P0585NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0585NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0585NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0585NL fall under?
The P0585NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to P0585NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0585NL you can contact the distributor directly for product support, shipping queries etc.
Is the P0585NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0585NL have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for P0585NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0585NL often in real-time on the comparison pages.
What if I can't find stock of P0585NL?
You can fill out our help required form which you can use to request a quote for P0585NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.