Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.81
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.85
|
1,706
in stock
|
Buy Now | |
Rutronik
from US$1.58
|
-
|
Buy Now | |
Newark Electronics
from US$1.55
|
-
|
Buy Now | |
Future Electronics
from US$1.63
|
-
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
element14
from US$1.92
|
-
|
Buy Now | |
Avnet Asia
from US$1.36
|
-
|
Buy Now | |
TTI Europe
from US$1.45
|
-
|
Buy Now | |
Sager
from US$1.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 3.3mH |
---|---|
Product Range | - |
Turns Ratio | 1 |
Transformer, 1:1:1, Aec-Q200, 3.3Mh | Newark Electronics |
XFMR,DRIVE,HIGH SHASTA,NL, NPB | Future Electronics |
Pulse Transformer 1:1:1 1500VDC 1.6Ohm Prim. DCR 1.6Ohm Sec. DCR 45.1Vus Surface Mount | Avnet America |
Pulse Transformers SMD Gate Drive 3300uH 1.25Ohms | Sager |
Where can I find additional details, specifications and documents for a P0544NLT?
Additional datasheets, footprints and schematics for P0544NLT are listed on our Part Details page. You can also find images and similar parts to P0544NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0544NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0544NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0544NLT fall under?
The P0544NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to P0544NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0544NLT you can contact the distributor directly for product support, shipping queries etc.
Is the P0544NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0544NLT have stock available?
Authorised distributors including Rapid Electronics, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for P0544NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0544NLT often in real-time on the comparison pages.
What if I can't find stock of P0544NLT?
You can fill out our help required form which you can use to request a quote for P0544NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.