Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | - |
---|---|
Probe Side Connector | - |
Current Range Max | - |
Current Range Min | - |
For Use With | Chauvin Arnoux Multimeters Wattmeters & Data Loggers |
Product Range | - |
Lead Length | 170mm |
Test Probe Functions | Current |
Test Probe Type | Loop |
Voltage Rating | 4.5V |
CLAMP, MINIFLEX MA200 30-300A/3V 045 | element14 |
MiniFLex MA200 Capteur flexible d'intens | RS |
Clamp, Miniflex Ma200 30-300A/3V 045 | Newark Electronics |
Where can I find additional details, specifications and documents for a P01120570?
Additional datasheets, footprints and schematics for P01120570 are listed on our Part Details page. You can also find images and similar parts to P01120570 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P01120570 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P01120570 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P01120570 fall under?
The P01120570 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to P01120570 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P01120570 you can contact the distributor directly for product support, shipping queries etc.
Is the P01120570 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P01120570 have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for P01120570.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P01120570 often in real-time on the comparison pages.
What if I can't find stock of P01120570?
You can fill out our help required form which you can use to request a quote for P01120570 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.