Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 600A |
Current Range Min | 100mA |
For Use With | Chauvin Arnoux Oscilloscopes |
Product Range | - |
Accessory Type | Current Clamp |
Bandwidth | 40kHz |
Cable Diameter Max | 20mm |
Current Probe Range | 100 mA to 600 A |
Current Range AC | 100mA to 200A |
Safety Category | 600V CATIII-2 IEC1010-1 |
MN60 mini ac current clamp,40Hz-10kHz | RS |
Current Clamp, Mn60 | Newark Electronics |
CURRENT CLAMP, MN60 | Farnell |
Where can I find additional details, specifications and documents for a P01120409?
Additional datasheets, footprints and schematics for P01120409 are listed on our Part Details page. You can also find images and similar parts to P01120409 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P01120409 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P01120409 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P01120409 fall under?
The P01120409 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to P01120409 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P01120409 you can contact the distributor directly for product support, shipping queries etc.
Is the P01120409 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P01120409 have stock available?
Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for P01120409.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P01120409 often in real-time on the comparison pages.
What if I can't find stock of P01120409?
You can fill out our help required form which you can use to request a quote for P01120409 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.