Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | 4mm Right Angle Banana Plug Shrouded |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 100A |
Current Range Min | 50mA |
For Use With | Chauvin Arnoux Multimeters |
Product Range | - |
Accuracy % | 3% |
Current Probe Range | 50 mA to 100 A |
Current Range AC | 50mA to 100A |
Test Probe Functions | Current |
Test Probe Type | Clamp |
MINI02 AC Current clamp 100A AC, Clampin | RS |
Clamp, Mini 02 1000/1 100A | Newark Electronics |
CLAMP, MINI 02 1000/1 100A | element14 |
Where can I find additional details, specifications and documents for a P01105102Z?
Additional datasheets, footprints and schematics for P01105102Z are listed on our Part Details page. You can also find images and similar parts to P01105102Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P01105102Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P01105102Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P01105102Z fall under?
The P01105102Z is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to P01105102Z when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P01105102Z you can contact the distributor directly for product support, shipping queries etc.
Is the P01105102Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P01105102Z have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for P01105102Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P01105102Z often in real-time on the comparison pages.
What if I can't find stock of P01105102Z?
You can fill out our help required form which you can use to request a quote for P01105102Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.