Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Altera |
---|---|
No. of Bits | - |
Silicon Family Name | - |
Core Architecture | Cyclone |
Core Sub-Architecture | Cyclone IVE |
Silicon Core Number | - |
Kit Contents | Board USB Cable DC Adapter |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | RS232 Transceiver 10/100 Ethernet Controller |
Type | Development Kit |
Dev Kit, Ink, Fpga, Automation, With De2-115 | Newark Electronics |
DEV KIT, INK, FPGA, WITH DE2-115 | element14 |
Where can I find additional details, specifications and documents for a P0061?
Additional datasheets, footprints and schematics for P0061 are listed on our Part Details page. You can also find images and similar parts to P0061 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0061 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0061 fall under?
The P0061 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to P0061 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0061 you can contact the distributor directly for product support, shipping queries etc.
Is the P0061 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0061 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for P0061.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0061 often in real-time on the comparison pages.
What if I can't find stock of P0061?
You can fill out our help required form which you can use to request a quote for P0061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.