Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$65.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$65.73
|
No stock
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STM32L476RG |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Internet of Things (IoT) |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Family Name | STM32L4 |
Kit Contents | NUCLEO-L476RG X-NUCLEO-IDW01M1 X-NUCLEO-IKS01A2 X-NUCLEO-NFC01A1 |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a P-NUCLEO-AZURE1?
Additional datasheets, footprints and schematics for P-NUCLEO-AZURE1 are listed on our Part Details page. You can also find images and similar parts to P-NUCLEO-AZURE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-NUCLEO-AZURE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-NUCLEO-AZURE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-NUCLEO-AZURE1 fall under?
The P-NUCLEO-AZURE1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to P-NUCLEO-AZURE1 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-NUCLEO-AZURE1 you can contact the distributor directly for product support, shipping queries etc.
Is the P-NUCLEO-AZURE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P-NUCLEO-AZURE1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for P-NUCLEO-AZURE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-NUCLEO-AZURE1 often in real-time on the comparison pages.
What if I can't find stock of P-NUCLEO-AZURE1?
You can fill out our help required form which you can use to request a quote for P-NUCLEO-AZURE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.