Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.96
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32F401RE VL53L0X |
Kit Contents | Expansion board VL53L0X STM32F401RE Nucleo |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Evaluation Board, Arm Cortex-M4, 32Bit | Newark Electronics |
EVAL BOARD, 32BIT ARM CORTEX-M4 MCU | element14 |
ST VL53L0X Nucleo Pack Sensor Evaluation Kit | Distrelec |
VL53L0X Gesture STM32F401RE Nucleo Kit | RS |
VL53L0X Time Of Flight Ranging And Gesture Detection Sensor Expansion Board | Avnet Silica |
Where can I find additional details, specifications and documents for a P-NUCLEO-53L0A1?
Additional datasheets, footprints and schematics for P-NUCLEO-53L0A1 are listed on our Part Details page. You can also find images and similar parts to P-NUCLEO-53L0A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-NUCLEO-53L0A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-NUCLEO-53L0A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-NUCLEO-53L0A1 fall under?
The P-NUCLEO-53L0A1 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to P-NUCLEO-53L0A1 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-NUCLEO-53L0A1 you can contact the distributor directly for product support, shipping queries etc.
Is the P-NUCLEO-53L0A1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P-NUCLEO-53L0A1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for P-NUCLEO-53L0A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-NUCLEO-53L0A1 often in real-time on the comparison pages.
What if I can't find stock of P-NUCLEO-53L0A1?
You can fill out our help required form which you can use to request a quote for P-NUCLEO-53L0A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.