Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Voltages | 1 x 230V |
---|---|
Secondary Voltages | 1 x 6.3V |
Current Rating | 600mA |
Leaded Process Compatible | No |
Peak Reflow Compatible (260 C) | No |
Transformer, power, 230V, 6.3VCT@.6A, leads | Stancor P-8705 | RS Americas |
Power Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a P-8705?
Additional datasheets, footprints and schematics for P-8705 are listed on our Part Details page. You can also find images and similar parts to P-8705 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-8705 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-8705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-8705 fall under?
The P-8705 is listed under Transformers > More Transformers.
Can I view similar or alternative parts?
You can view similar parts to P-8705 when available in the More Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-8705 you can contact the distributor directly for product support, shipping queries etc.
Is the P-8705 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P-8705 have stock available?
Authorised distributors including Relay Specialties, RS Americas and Newark Electronics have stock available or on a lead time for P-8705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-8705 often in real-time on the comparison pages.
What if I can't find stock of P-8705?
You can fill out our help required form which you can use to request a quote for P-8705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.