Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Secondary Voltages | 24V |
---|---|
Current Rating | 1A |
Isolation Transformer Primary Voltages | 1 x 117V |
Input Voltage | 117V |
Output Current | 1A |
Supply Voltage | 117V |
RoHS Compliant | Yes |
Transformer, Power, Bobbin, 1, Freq 50/60Hz, Pri 117VAC, Sec 24 (CT)VAC, UL | Stancor P-8661 | RS Americas |
Where can I find additional details, specifications and documents for a P-8661?
Additional datasheets, footprints and schematics for P-8661 are listed on our Part Details page. You can also find images and similar parts to P-8661 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-8661 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-8661 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-8661 fall under?
The P-8661 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to P-8661 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-8661 you can contact the distributor directly for product support, shipping queries etc.
Is the P-8661 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P-8661 have stock available?
Authorised distributors including RS Americas, Relay Specialties and Newark Electronics have stock available or on a lead time for P-8661.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-8661 often in real-time on the comparison pages.
What if I can't find stock of P-8661?
You can fill out our help required form which you can use to request a quote for P-8661 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.