Status: | Unknown |
---|---|
Series: | Oyster Series |
RoHS: | Compliant |
pH Measuring Ranges | 0pH to 14pH |
---|---|
Resolution (± pH) | 0.01 |
Accuracy (± pH) | 0.02 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 100°C |
Product Range | Oyster Series |
RoHS Compliant | Yes |
Meter, Ph/Mv/Temp, 14.00Ph/999Mv/100°C | Newark Electronics |
Where can I find additional details, specifications and documents for a OYSTER-10?
Additional datasheets, footprints and schematics for OYSTER-10 are listed on our Part Details page. You can also find images and similar parts to OYSTER-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OYSTER-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OYSTER-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OYSTER-10 fall under?
The OYSTER-10 is listed under Test & Measurement > Environmental & Mechanical Test > pH Meters.
Can I view similar or alternative parts?
You can view similar parts to OYSTER-10 when available in the pH Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OYSTER-10 you can contact the distributor directly for product support, shipping queries etc.
Is the OYSTER-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OYSTER-10 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for OYSTER-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OYSTER-10 often in real-time on the comparison pages.
What if I can't find stock of OYSTER-10?
You can fill out our help required form which you can use to request a quote for OYSTER-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.