Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | OS 32G to 63G Series Switches |
---|---|
Accessory Type | Extended Shaft 430mm |
Product Range | - |
External Length / Height | 430mm |
Height | 430mm |
Operating Shaft 16.92" (430mm) | ABB OXP6X430 | RS Americas |
Handle Operator Shaft, 16.9In Lo |Abb OXP6X430 | Newark Electronics |
SHAFT,430MM,PISTOL HNDL | Farnell |
Where can I find additional details, specifications and documents for a OXP6X430?
Additional datasheets, footprints and schematics for OXP6X430 are listed on our Part Details page. You can also find images and similar parts to OXP6X430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OXP6X430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OXP6X430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OXP6X430 fall under?
The OXP6X430 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to OXP6X430 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OXP6X430 you can contact the distributor directly for product support, shipping queries etc.
Is the OXP6X430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OXP6X430 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for OXP6X430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OXP6X430 often in real-time on the comparison pages.
What if I can't find stock of OXP6X430?
You can fill out our help required form which you can use to request a quote for OXP6X430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.