Status: | Unknown |
---|---|
Series: | OX5000 Series |
RoHS: | Unknown |
Product Range | OX5000 Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 20MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 2.5 kpts |
Calculated Rise Time | - |
Scope Display Type | QVGA LCD Colour |
Kit Contents | One Probe (10 |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
Input Impedance | 1Mohm |
Input Voltage | 600V |
Scope Type | Hand Held |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Scope Channels | 2 Channel |
---|---|
Bandwidth | 20MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 2.5 kpts |
Calculated Rise Time | 17.5ns |
Scope Display Type | TFT LCD Color |
Plug Type | US |
RoHS Compliant | Yes |
Oscilloscope, Handheld, 2Ch, 20Mhz, 2Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a OX5022-CK?
Additional datasheets, footprints and schematics for OX5022-CK are listed on our Part Details page. You can also find images and similar parts to OX5022-CK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OX5022-CK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OX5022-CK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OX5022-CK fall under?
The OX5022-CK is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to OX5022-CK when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OX5022-CK you can contact the distributor directly for product support, shipping queries etc.
Is the OX5022-CK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OX5022-CK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OX5022-CK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OX5022-CK often in real-time on the comparison pages.
What if I can't find stock of OX5022-CK?
You can fill out our help required form which you can use to request a quote for OX5022-CK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.