Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
LED Colour | White |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 3.2V |
Luminous Intensity | 35cd |
Viewing Angle | 15° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Forward Voltage VF Max | 3.2V |
Luminous Intensity Max | 35000mcd |
Material | InGaN |
Led, White, T-1 3/4 (5Mm), 35Cd | Newark Electronics |
5 mm White 15â–‘ Water Clear 35000 mcd 3.2 V Round LED Through Hole | Future Electronics |
LED 5mm Round White 15 deg. | Optek (TT Electronics) OVLEW1CB9 | RS Americas |
LED, 5MM, 15DEG, WHITE | element14 |
Standard LEDs - Through Hole White | Sager |
Where can I find additional details, specifications and documents for a OVLEW1CB9?
Additional datasheets, footprints and schematics for OVLEW1CB9 are listed on our Part Details page. You can also find images and similar parts to OVLEW1CB9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OVLEW1CB9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OVLEW1CB9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OVLEW1CB9 fall under?
The OVLEW1CB9 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to OVLEW1CB9 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OVLEW1CB9 you can contact the distributor directly for product support, shipping queries etc.
Is the OVLEW1CB9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OVLEW1CB9 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for OVLEW1CB9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OVLEW1CB9 often in real-time on the comparison pages.
What if I can't find stock of OVLEW1CB9?
You can fill out our help required form which you can use to request a quote for OVLEW1CB9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.