Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
7,237
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
8,975
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
8,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
7,237
in stock
|
Buy Now | |
element14
from US$0.46
|
7,237
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
846
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
Sager
from US$0.43
|
-
|
Buy Now |
LED Colour | White |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 20mA |
Forward Voltage | 3.4V |
Luminous Intensity | 6200mcd |
Viewing Angle | 45° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
LED / Lamp Size | 3mm / T-1 |
Lens Diameter | 3mm |
Material | InGaN |
Operating Temperature Max | 95°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +95°C |
PIV Max | 5V |
Reverse Leakage Current Max | 10µA |
Storage Temperature Max | +100°C |
Storage Temperature Min | -40°C |
Voltage Vf Typ | 3.4V |
Standard LEDs - Through Hole White | Rapid Electronics |
Led, White, T-1 (3Mm), 3.5Cd | Newark Electronics |
LED, 3MM, 45DEG, WHITE | element14 |
Ovlaw4Cb7 White LED 3mm (T-1) Round Lens Through Hole Package | Optek (TT Electronics) OVLAW4CB7 | RS Americas |
3 mm White 40â–‘ 6200 mcd Clear LED Lamp Through Hole | Future Electronics |
Where can I find additional details, specifications and documents for a OVLAW4CB7?
Additional datasheets, footprints and schematics for OVLAW4CB7 are listed on our Part Details page. You can also find images and similar parts to OVLAW4CB7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OVLAW4CB7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OVLAW4CB7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OVLAW4CB7 fall under?
The OVLAW4CB7 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to OVLAW4CB7 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OVLAW4CB7 you can contact the distributor directly for product support, shipping queries etc.
Is the OVLAW4CB7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OVLAW4CB7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OVLAW4CB7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OVLAW4CB7 often in real-time on the comparison pages.
What if I can't find stock of OVLAW4CB7?
You can fill out our help required form which you can use to request a quote for OVLAW4CB7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.