Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.47
LED Color | White |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 30mA |
Forward Voltage | 4V |
Luminous Intensity | 1.2cd |
Viewing Angle | 60° |
Lens Shape | Round |
Colour | White |
RoHS Compliant | Yes |
Led, White, T-1 (3Mm), 1.2Cd | Newark Electronics |
7.6 mm White 60â–‘ 3.6 V Water Clear Lens LED Lamp Through Hole | Future Electronics |
LED White Super Flux 4-Pin Thru-Hole | Optek (TT Electronics) OVFSW6C8 | RS Americas |
LED, SUPER FLUX, 4-PIN, WHITE | element14 |
Standard LEDs - Through Hole White | Sager |
Where can I find additional details, specifications and documents for a OVFSW6C8?
Additional datasheets, footprints and schematics for OVFSW6C8 are listed on our Part Details page. You can also find images and similar parts to OVFSW6C8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OVFSW6C8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OVFSW6C8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OVFSW6C8 fall under?
The OVFSW6C8 is listed under Optoelectronics & Displays > LED Products > Standard White LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to OVFSW6C8 when available in the Standard White LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OVFSW6C8 you can contact the distributor directly for product support, shipping queries etc.
Is the OVFSW6C8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OVFSW6C8 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for OVFSW6C8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OVFSW6C8 often in real-time on the comparison pages.
What if I can't find stock of OVFSW6C8?
You can fill out our help required form which you can use to request a quote for OVFSW6C8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.