Status: | Unknown |
---|---|
Series: | OT Series |
RoHS: | Unknown |
Prices starting from US$3.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.67
|
577
in stock
|
Buy Now | |
RS Americas
from US$5.51
|
1,466
in stock
|
Buy Now | |
Newark Electronics
from US$12.78
|
577
in stock
|
Buy Now | |
element14
from US$11.01
|
577
in stock
|
Buy Now | |
Carlton-Bates
from US$3.63
|
72
in stock
|
Buy Now | |
Relay Specialties
-
|
14
in stock
|
Buy Now | |
Future Electronics
from US$12.81
|
-
|
Buy Now | |
TTI Europe
from US$14.40
|
-
|
Buy Now |
Socket Mounting | DIN Rail Panel |
---|---|
Socket Terminals | Cage Clamp / Screw |
No. of Pins | 8Pins |
Current Rating | 10A |
Voltage Rating | 600VAC |
Product Range | OT Series |
Relay Socket, 10A, 600V, Din Rail/Panel | Newark Electronics |
RELAY SOCKET, 10A, 600V, DIN RAIL/PANEL | element14 |
Relay Sockets Hardware Relay Socket - DIN Rail Mount - 8 pin pressure clamp | Future Electronics |
SOCKET, 8 PIN OCTAL | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a OT08PC?
Additional datasheets, footprints and schematics for OT08PC are listed on our Part Details page. You can also find images and similar parts to OT08PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OT08PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OT08PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OT08PC fall under?
The OT08PC is listed under Littelfuse Parts.
Can I view similar or alternative parts?
You can view similar parts to OT08PC when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OT08PC you can contact the distributor directly for product support, shipping queries etc.
Is the OT08PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OT08PC have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for OT08PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OT08PC often in real-time on the comparison pages.
What if I can't find stock of OT08PC?
You can fill out our help required form which you can use to request a quote for OT08PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.