OSFI-250M-14/25 Connectors by Multicomp

MALE DISCONNECT 6.35MM 16-14AWG CLEAR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.18

Distributor Stock
Logo for Farnell
Farnell
from US$14.94
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.32
-
Buy Now
Logo for element14
element14
from US$13.18
-
Buy Now

Specifications

Product Range -
Terminal Type Male Quick Disconnect
Tab Size - Metric 6.35mm x 0.81mm
Tab Size - Imperial 0.25" x 0.032"
Wire Size AWG Min 16AWG
Wire Size AWG Max 14AWG

Alternative Descriptions

Male Disconnect, 6.35Mm, 16-14Awg, Clear | Newark Electronics
MALE DISCONNECT, 6.35MM, 16-14AWG, CLEAR | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OSFI-250M-14/25?

Additional datasheets, footprints and schematics for OSFI-250M-14/25 are listed on our Part Details page. You can also find images and similar parts to OSFI-250M-14/25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OSFI-250M-14/25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OSFI-250M-14/25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OSFI-250M-14/25 fall under?

The OSFI-250M-14/25 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to OSFI-250M-14/25 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OSFI-250M-14/25 you can contact the distributor directly for product support, shipping queries etc.

Is the OSFI-250M-14/25 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OSFI-250M-14/25 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OSFI-250M-14/25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OSFI-250M-14/25 often in real-time on the comparison pages.

What if I can't find stock of OSFI-250M-14/25?

You can fill out our help required form which you can use to request a quote for OSFI-250M-14/25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay