Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 2Pins |
---|---|
Diode Case Style | TO-5 |
Wavelength of Peak Sensitivity | 900nm |
Angle of Half Sensitivity ± | - |
Dark Current | 2000pA |
Operating Temperature Min | -25°C |
Operating Temperature Max | 75°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Active Area | 5mm² |
Capacitance Cj | 35pF |
Diode Type | Photodiode |
External Diameter | 8.1mm |
External Length / Height | 3.1mm |
Lead Spacing | 5.1mm |
NEP | 3.3x10 |
Operating Temperature Range | -25°C to +75°C |
Peak Wavelength | 850nm |
Reverse Voltage Vr Max | 15V |
Rise Time | 9ns |
Sensitivity | 0.21A/W |
Shunt Resistance | 100Mohm |
Wavelength Typ | 436nm |
Photodetector | Newark Electronics |
PHOTODIODE, 850NM, TO-5 | Farnell |
Silicon photodiode,OSD5-5T 5sq.mm TO5 | RS |
Where can I find additional details, specifications and documents for a OSD5-5T.?
Additional datasheets, footprints and schematics for OSD5-5T. are listed on our Part Details page. You can also find images and similar parts to OSD5-5T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OSD5-5T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OSD5-5T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OSD5-5T. fall under?
The OSD5-5T. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to OSD5-5T. when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OSD5-5T. you can contact the distributor directly for product support, shipping queries etc.
Is the OSD5-5T. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OSD5-5T. have stock available?
Authorised distributors including Newark Electronics, Farnell, RS and element14 have stock available or on a lead time for OSD5-5T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OSD5-5T. often in real-time on the comparison pages.
What if I can't find stock of OSD5-5T.?
You can fill out our help required form which you can use to request a quote for OSD5-5T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.