Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 3Pins |
---|---|
Diode Case Style | Metal Can |
Wavelength of Peak Sensitivity | 630nm |
Angle of Half Sensitivity ± | - |
Dark Current | 0.02µA |
Operating Temperature Min | -25°C |
Operating Temperature Max | 75°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Active Area | 100mm² |
Capacitance Cj | 520pF |
Diode Type | Photodiode |
NEP | 1.2x10 |
Operating Temperature Range | -25°C to +75°C |
Peak Wavelength | 550nm |
Reverse Voltage Vr Max | 15V |
Rise Time | 45ns |
Sensitivity | 60nA/Lux |
Shunt Resistance | 1Mohm |
Wavelength Typ | 550nm |
Visible light enhance photodiodeOSD100-E | RS |
Photodiode, Eye Response | Newark Electronics |
PHOTODIODE, EYE RESPONSE | element14 |
Where can I find additional details, specifications and documents for a OSD100-E.?
Additional datasheets, footprints and schematics for OSD100-E. are listed on our Part Details page. You can also find images and similar parts to OSD100-E. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OSD100-E. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OSD100-E. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OSD100-E. fall under?
The OSD100-E. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to OSD100-E. when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OSD100-E. you can contact the distributor directly for product support, shipping queries etc.
Is the OSD100-E. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OSD100-E. have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for OSD100-E..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OSD100-E. often in real-time on the comparison pages.
What if I can't find stock of OSD100-E.?
You can fill out our help required form which you can use to request a quote for OSD100-E. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.