Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
No stock
|
Buy Now |
Seal Material | - |
---|---|
Internal Diameter | - |
External Diameter | - |
Shaft Diameter | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
O-RING, METALOK BANTAM, PK5 | Farnell |
Where can I find additional details, specifications and documents for a OR20SPGE01?
Additional datasheets, footprints and schematics for OR20SPGE01 are listed on our Part Details page. You can also find images and similar parts to OR20SPGE01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OR20SPGE01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OR20SPGE01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OR20SPGE01 fall under?
The OR20SPGE01 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Grommets Seals & Gaskets.
Can I view similar or alternative parts?
You can view similar parts to OR20SPGE01 when available in the Grommets Seals & Gaskets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OR20SPGE01 you can contact the distributor directly for product support, shipping queries etc.
Is the OR20SPGE01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OR20SPGE01 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for OR20SPGE01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OR20SPGE01 often in real-time on the comparison pages.
What if I can't find stock of OR20SPGE01?
You can fill out our help required form which you can use to request a quote for OR20SPGE01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.