Status: | Unknown |
---|---|
Series: | OPTIR Series |
RoHS: | Unknown |
Product Range | OPTIR Series |
---|---|
SVHC | No SVHC (15-Jan-2019) |
External Length / Height | 100mm |
External Width | 305mm |
Height | 100mm |
Material | acrylic filter material |
Peak Wavelength | 2000nm |
Wall Thickness | 1mm |
Filter, Infrared, 100X305 Mm | Newark Electronics |
FILTER, INFRARED, 100X305 MM | Farnell |
Where can I find additional details, specifications and documents for a OPTIR 1.0 NG 305 X 100?
Additional datasheets, footprints and schematics for OPTIR 1.0 NG 305 X 100 are listed on our Part Details page. You can also find images and similar parts to OPTIR 1.0 NG 305 X 100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPTIR 1.0 NG 305 X 100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPTIR 1.0 NG 305 X 100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPTIR 1.0 NG 305 X 100 fall under?
The OPTIR 1.0 NG 305 X 100 is listed under Instrument Plastics Parts.
Can I view similar or alternative parts?
You can view similar parts to OPTIR 1.0 NG 305 X 100 when available in the Instrument Plastics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPTIR 1.0 NG 305 X 100 you can contact the distributor directly for product support, shipping queries etc.
Is the OPTIR 1.0 NG 305 X 100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPTIR 1.0 NG 305 X 100 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for OPTIR 1.0 NG 305 X 100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPTIR 1.0 NG 305 X 100 often in real-time on the comparison pages.
What if I can't find stock of OPTIR 1.0 NG 305 X 100?
You can fill out our help required form which you can use to request a quote for OPTIR 1.0 NG 305 X 100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.