Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 8Pins |
---|---|
Diode Case Style | SOP |
Wavelength of Peak Sensitivity | 650nm |
Spectral Sensitivity @ Peak | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Photodetector 0.014MHz 8-Pin SOP | RS |
Photo Diode W/ Amp, 650Nm, Sop-8 | Newark Electronics |
PHOTO DIODE W/ AMP, 650NM, SOP-8 | element14 |
Monolithic Photodiode and Single-Supply Transimpedance Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPT101P-J .?
Additional datasheets, footprints and schematics for OPT101P-J . are listed on our Part Details page. You can also find images and similar parts to OPT101P-J . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPT101P-J . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPT101P-J . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPT101P-J . fall under?
The OPT101P-J . is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to OPT101P-J . when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPT101P-J . you can contact the distributor directly for product support, shipping queries etc.
Is the OPT101P-J . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPT101P-J . have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for OPT101P-J ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPT101P-J . often in real-time on the comparison pages.
What if I can't find stock of OPT101P-J .?
You can fill out our help required form which you can use to request a quote for OPT101P-J . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.