Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SMD |
No. of Pins | 6Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 10mA |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 350V |
OPTOCOUPLER, SMD, TR O/P, 6-PIN | Farnell |
Where can I find additional details, specifications and documents for a OPIA603ATU?
Additional datasheets, footprints and schematics for OPIA603ATU are listed on our Part Details page. You can also find images and similar parts to OPIA603ATU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPIA603ATU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPIA603ATU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPIA603ATU fall under?
The OPIA603ATU is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to OPIA603ATU when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPIA603ATU you can contact the distributor directly for product support, shipping queries etc.
Is the OPIA603ATU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPIA603ATU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for OPIA603ATU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPIA603ATU often in real-time on the comparison pages.
What if I can't find stock of OPIA603ATU?
You can fill out our help required form which you can use to request a quote for OPIA603ATU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.