Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5kV |
CTR Min | 600% |
Collector Emitter Voltage V(br)ceo | 300V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 20mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +100°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 300V |
Where can I find additional details, specifications and documents for a OPIA601DTU?
Additional datasheets, footprints and schematics for OPIA601DTU are listed on our Part Details page. You can also find images and similar parts to OPIA601DTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPIA601DTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPIA601DTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPIA601DTU fall under?
The OPIA601DTU is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to OPIA601DTU when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPIA601DTU you can contact the distributor directly for product support, shipping queries etc.
Is the OPIA601DTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPIA601DTU have stock available?
There is no stock from authorised distributors for OPIA601DTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPIA601DTU often in real-time on the comparison pages.
What if I can't find stock of OPIA601DTU?
You can fill out our help required form which you can use to request a quote for OPIA601DTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.