Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 6kV |
CTR Min | 20% |
Collector Emitter Voltage V(br)ceo | 30V |
Product Range | - |
Optocoupler, Phototransistor O/P, 6Kv | Newark Electronics |
Optoisolatr 6Kv Transistor 4-Dip | Optek (TT Electronics) OPI7002 | RS Americas |
Transistor Output Optocouplers 880nm Transistor 20 ctr 30vce | Sager |
Where can I find additional details, specifications and documents for a OPI7002?
Additional datasheets, footprints and schematics for OPI7002 are listed on our Part Details page. You can also find images and similar parts to OPI7002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPI7002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPI7002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPI7002 fall under?
The OPI7002 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to OPI7002 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPI7002 you can contact the distributor directly for product support, shipping queries etc.
Is the OPI7002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPI7002 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Sager have stock available or on a lead time for OPI7002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPI7002 often in real-time on the comparison pages.
What if I can't find stock of OPI7002?
You can fill out our help required form which you can use to request a quote for OPI7002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.