Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Axial |
No. of Pins | 5Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 50kV |
CTR Min | 10% |
Collector Emitter Voltage V(br)ceo | 30V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 50mA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Output Voltage Max | 50V |
Optocoupler, Transistor, 50000Vrms | Newark Electronics |
OPI150 Series 1 Channel 50000VDC Axial High Speed Optically Coupled Isolator | Future Electronics |
Opi150 Transistor Output Optocoupler, Through Hole, 5-Pin | Optek (TT Electronics) OPI150 | RS Americas |
High Speed Optocouplers Optoisolator | Sager |
Where can I find additional details, specifications and documents for a OPI150?
Additional datasheets, footprints and schematics for OPI150 are listed on our Part Details page. You can also find images and similar parts to OPI150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPI150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPI150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPI150 fall under?
The OPI150 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to OPI150 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPI150 you can contact the distributor directly for product support, shipping queries etc.
Is the OPI150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPI150 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for OPI150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPI150 often in real-time on the comparison pages.
What if I can't find stock of OPI150?
You can fill out our help required form which you can use to request a quote for OPI150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.