Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.68
|
1,270
in stock
|
Buy Now | |
Newark Electronics
from US$8.31
|
82
in stock
|
Buy Now | |
Rapid Electronics
from US$8.37
|
54
in stock
|
Buy Now | |
Chip One Stop
from US$8.64
|
54
in stock
|
Buy Now | |
element14
from US$9.58
|
4
in stock
|
Buy Now | |
Farnell
from US$9.12
|
4
in stock
|
Buy Now | |
Future Electronics
from US$9.25
|
-
|
Buy Now | |
RS Americas
from US$8.08
|
-
|
Buy Now | |
TTI Europe
from US$7.85
|
-
|
Buy Now | |
Sager
from US$9.18
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Isolation Voltage | 20kV |
Data Rate | 2Mbps |
Optocoupler Case Style | DIP |
No. of Pins | 5Pins |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
High voltage isolator digital output | RS |
Opto-Isolator, Open Collector Output, 20Kv | Newark Electronics |
Logic IC Output Optocoupler 1-Channel 1-Element | Rapid Electronics |
OPTOCOUPLER, DIGITAL, 20KV, DIP-5 | element14 |
HIGH VOLTAGE / HIGH SPEED SUPER OPTI-ISOLATOR | Future Electronics |
Optoelectronics, Optoisolator, 850NM, 20Kv, Open-Collector | Optek (TT Electronics) OPI1268S | RS Americas |
High Speed Optocouplers OPTOISOLATOR HI-VOLTAGE/HI-SPEED | Sager |
Where can I find additional details, specifications and documents for a OPI1268S?
Additional datasheets, footprints and schematics for OPI1268S are listed on our Part Details page. You can also find images and similar parts to OPI1268S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPI1268S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPI1268S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPI1268S fall under?
The OPI1268S is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to OPI1268S when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPI1268S you can contact the distributor directly for product support, shipping queries etc.
Is the OPI1268S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPI1268S have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for OPI1268S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPI1268S often in real-time on the comparison pages.
What if I can't find stock of OPI1268S?
You can fill out our help required form which you can use to request a quote for OPI1268S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.