Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.60
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$7.81
|
No stock
|
Buy Now | |
element14
from US$7.72
|
2,597
in stock
|
Buy Now | |
Farnell
from US$7.36
|
2,597
in stock
|
Buy Now | |
TTI Europe
from US$7.03
|
2,400
in stock
|
Buy Now | |
RS Americas
from US$4.60
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$6.49
|
-
|
Buy Now | |
Sager
from US$7.75
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Isolation Voltage | 16kV |
Data Rate | 2Mbps |
Optocoupler Case Style | DIP |
No. of Pins | 5Pins |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | UL |
External Depth | 6.35mm |
External Length / Height | 8.89mm |
External Width | 27.94mm |
Input Current | 20mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Transistor |
Output Voltage | 18V |
Peak Forward Current | 50mA |
OPTOCOUPLER,OPEN COLLECTOR,16KV | element14 |
Optoisolator, Logic, 5-Pin Wide Body Dip, Transistor, High Voltage | Optek (TT Electronics) OPI1268 | RS Americas |
Optocoupler, Transistor, 16000Vrms | Newark Electronics |
850 nm Open Collector 10 mA High Voltage Isolator | Future Electronics |
High Speed Optocouplers Optoisolator | Sager |
Where can I find additional details, specifications and documents for a OPI1268?
Additional datasheets, footprints and schematics for OPI1268 are listed on our Part Details page. You can also find images and similar parts to OPI1268 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPI1268 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPI1268 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPI1268 fall under?
The OPI1268 is listed under Optoelectronics & Displays > Optocouplers > Optocouplers - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to OPI1268 when available in the Optocouplers - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPI1268 you can contact the distributor directly for product support, shipping queries etc.
Is the OPI1268 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPI1268 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, RS Americas and Newark Electronics have stock available or on a lead time for OPI1268.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPI1268 often in real-time on the comparison pages.
What if I can't find stock of OPI1268?
You can fill out our help required form which you can use to request a quote for OPI1268 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.