Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.76
|
1,730
in stock
|
Buy Now | |
element14
from US$7.68
|
848
in stock
|
Buy Now | |
Farnell
from US$7.27
|
848
in stock
|
Buy Now | |
TTI Europe
from US$7.53
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$6.75
|
-
|
Buy Now | |
Future Electronics
from US$6.69
|
-
|
Buy Now | |
RS Americas
from US$7.09
|
-
|
Buy Now | |
Sager
from US$7.94
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Isolation Voltage | 16kV |
Data Rate | 500Kbps |
Optocoupler Case Style | DIP |
No. of Pins | 5Pins |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 20mA |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
Optocoupler Output Type | Transistor |
Output Voltage | 7V |
High voltage isolator unique IC detector | RS |
No. of Channels:1 Channel | element14 |
Optocoupler, Transistor, 16000Vrms | Newark Electronics |
Optoisolator | Future Electronics |
Opi1266 Through Hole Digital Isolator, 16 Vrms, 4-Pin | Optek (TT Electronics) OPI1266 | RS Americas |
High Speed Optocouplers Optoisolator | Sager |
Where can I find additional details, specifications and documents for a OPI1266?
Additional datasheets, footprints and schematics for OPI1266 are listed on our Part Details page. You can also find images and similar parts to OPI1266 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPI1266 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPI1266 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPI1266 fall under?
The OPI1266 is listed under Optoelectronics & Displays > Optocouplers > Optocouplers - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to OPI1266 when available in the Optocouplers - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPI1266 you can contact the distributor directly for product support, shipping queries etc.
Is the OPI1266 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPI1266 have stock available?
Authorised distributors including RS, element14, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for OPI1266.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPI1266 often in real-time on the comparison pages.
What if I can't find stock of OPI1266?
You can fill out our help required form which you can use to request a quote for OPI1266 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.