Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.81
|
343
in stock
|
Buy Now | |
Sager
from US$2.86
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
775
in stock
|
Buy Now | |
element14
from US$2.77
|
775
in stock
|
Buy Now | |
Farnell
from US$2.65
|
775
in stock
|
Buy Now | |
Future Electronics
from US$2.88
|
-
|
Buy Now | |
RS Americas
from US$2.59
|
-
|
Buy Now | |
TTI Europe
from US$2.58
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Axial |
No. of Pins | 4Pins |
Forward Current If Max | 40mA |
Isolation Voltage | 10kV |
CTR Min | 25% |
Collector Emitter Voltage V(br)ceo | 30V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | UL |
Current Transfer Ratio Min | 25% |
Current Transfer Ratio Typ | 25% |
External Diameter | 6.6mm |
External Length / Height | 14mm |
Forward Current If(AV) | 10mA |
Input Current | 20mA |
Lead Spacing | 1.26mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Transistor Output Optocouplers Optical Isoloator | Sager |
Optocoupler, 10Kv Isolation | Newark Electronics |
OPTOCOUPLER, 10KV ISOLATION | element14 |
OptoIsolator LED and NPN phototransistor | RS |
OPTOISOLATOR | Future Electronics |
Opi1264A Dc Input Optocoupler, Through Hole, 4-Pin | Optek (TT Electronics) OPI1264A | RS Americas |
Where can I find additional details, specifications and documents for a OPI1264A?
Additional datasheets, footprints and schematics for OPI1264A are listed on our Part Details page. You can also find images and similar parts to OPI1264A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPI1264A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPI1264A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPI1264A fall under?
The OPI1264A is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to OPI1264A when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPI1264A you can contact the distributor directly for product support, shipping queries etc.
Is the OPI1264A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPI1264A have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for OPI1264A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPI1264A often in real-time on the comparison pages.
What if I can't find stock of OPI1264A?
You can fill out our help required form which you can use to request a quote for OPI1264A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.