Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 1 Channel |
---|---|
Isolation Voltage | 15kV |
Data Rate | 250Kbps |
Optocoupler Case Style | Axial |
No. of Pins | 5Pins |
Input Current Max | 25mA |
Operating Temperature Max | 100°C |
RoHS Compliant | Yes |
Optoisolator Photologic, | Optek (TT Electronics) OPI126 | RS Americas |
High Speed Optocouplers Optoisolator | Sager |
Where can I find additional details, specifications and documents for a OPI126?
Additional datasheets, footprints and schematics for OPI126 are listed on our Part Details page. You can also find images and similar parts to OPI126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPI126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPI126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPI126 fall under?
The OPI126 is listed under Optoelectronics & Displays > Optocouplers > Digital Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to OPI126 when available in the Digital Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPI126 you can contact the distributor directly for product support, shipping queries etc.
Is the OPI126 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPI126 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for OPI126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPI126 often in real-time on the comparison pages.
What if I can't find stock of OPI126?
You can fill out our help required form which you can use to request a quote for OPI126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.