Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | Axial |
No. of Pins | 5Pins |
Forward Current If Max | 150mA |
Isolation Voltage | 15kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 20V |
RoHS Compliant | Yes |
Optocoupler, Photodarlington O/P, 15Kv | Newark Electronics |
Optoisolator, Analog, Axial, Darlington | Optek (TT Electronics) OPI123 | RS Americas |
Transistor Output Optocouplers Optoisolator | Sager |
Where can I find additional details, specifications and documents for a OPI123?
Additional datasheets, footprints and schematics for OPI123 are listed on our Part Details page. You can also find images and similar parts to OPI123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPI123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPI123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPI123 fall under?
The OPI123 is listed under Optoelectronics & Displays > Optocouplers > Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to OPI123 when available in the Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPI123 you can contact the distributor directly for product support, shipping queries etc.
Is the OPI123 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPI123 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for OPI123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPI123 often in real-time on the comparison pages.
What if I can't find stock of OPI123?
You can fill out our help required form which you can use to request a quote for OPI123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.