Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.29
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$10.24
|
94
in stock
|
Buy Now | |
element14
from US$10.14
|
23
in stock
|
Buy Now | |
Farnell
from US$10.04
|
23
in stock
|
Buy Now | |
Future Electronics
from US$9.12
|
-
|
Buy Now | |
RS Americas
from US$9.07
|
-
|
Buy Now | |
TTI Europe
from US$10.33
|
-
|
Buy Now | |
Sager
from US$10.84
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Axial |
No. of Pins | 5Pins |
Forward Current If Max | 150mA |
Isolation Voltage | 15kV |
CTR Min | 20% |
Collector Emitter Voltage V(br)ceo | 25V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 30mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 25V |
OptoIsolator LED and NPN phototransistor | RS |
Optocoupler 1-Ch | Newark Electronics |
Single Channel 25 V 15000 VDC Axial Through Hole Isolator Optocoupler | Future Electronics |
Optoisolator, Analog, Axial, Transistor | Optek (TT Electronics) OPI120 | RS Americas |
Transistor Output Optocouplers Optoisolator | Sager |
Where can I find additional details, specifications and documents for a OPI120.?
Additional datasheets, footprints and schematics for OPI120. are listed on our Part Details page. You can also find images and similar parts to OPI120. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPI120. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPI120. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPI120. fall under?
The OPI120. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to OPI120. when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPI120. you can contact the distributor directly for product support, shipping queries etc.
Is the OPI120. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPI120. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for OPI120..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPI120. often in real-time on the comparison pages.
What if I can't find stock of OPI120.?
You can fill out our help required form which you can use to request a quote for OPI120. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.