Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.60
|
2,340
in stock
|
Buy Now | |
Newark Electronics
from US$2.64
|
2,340
in stock
|
Buy Now | |
element14
from US$2.72
|
2,340
in stock
|
Buy Now | |
TTI Europe
from US$2.70
|
600
in stock
|
Buy Now | |
Future Electronics
from US$2.36
|
300
in stock
|
Buy Now | |
RS Americas
from US$2.49
|
-
|
Buy Now | |
Sager
from US$2.80
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Axial |
No. of Pins | 4Pins |
Forward Current If Max | 40mA |
Isolation Voltage | 10kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 30V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Current Transfer Ratio Min | 100% |
Current Transfer Ratio Typ | 100% |
External Diameter | 6.6mm |
External Length / Height | 14mm |
Forward Current If(AV) | 10mA |
Input Current | 20mA |
Lead Spacing | 1.26mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Transistor Output Optocoupler, 1, 10 Kv, 100 %, 40 Ma, Axial, 4 Rohs Compliant: Yes |Tt Electronics/optek Technology OPI110C | Newark Electronics |
OPTOCOUPLER, 10KV ISOLATION | element14 |
OPI110C Series Single Channel 10 kVrms 100 % Optically Coupled Isolator | Future Electronics |
Optoisolator 10Kv Trans Axial | Optek (TT Electronics) OPI110C | RS Americas |
Transistor Output Optocouplers 10KV ISOLATION | Sager |
Where can I find additional details, specifications and documents for a OPI110C?
Additional datasheets, footprints and schematics for OPI110C are listed on our Part Details page. You can also find images and similar parts to OPI110C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPI110C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPI110C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPI110C fall under?
The OPI110C is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to OPI110C when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPI110C you can contact the distributor directly for product support, shipping queries etc.
Is the OPI110C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPI110C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for OPI110C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPI110C often in real-time on the comparison pages.
What if I can't find stock of OPI110C?
You can fill out our help required form which you can use to request a quote for OPI110C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.