Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Axial |
No. of Pins | 4Pins |
Forward Current If Max | 40mA |
Isolation Voltage | 10kV |
CTR Min | 25% |
Collector Emitter Voltage V(br)ceo | 30V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | UL VDE |
Current Transfer Ratio Min | 25% |
External Diameter | 6.6mm |
External Length / Height | 14mm |
Forward Current If(AV) | 10mA |
Input Current | 20mA |
Lead Spacing | 1.26mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Transistor Output Optocoupler, 1, 10 Kv, 25 %, 40 Ma, Axial, 4 Rohs Compliant: Yes |Tt Electronics/optek Technology OPI110A | Newark Electronics |
OPTOCOUPLER, 10KV ISOLATION | element14 |
Optoisolator 10Kv Trans Axial | Optek (TT Electronics) OPI110A | RS Americas |
Transistor Output Optocouplers Optoisolator | Sager |
Where can I find additional details, specifications and documents for a OPI110A?
Additional datasheets, footprints and schematics for OPI110A are listed on our Part Details page. You can also find images and similar parts to OPI110A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPI110A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPI110A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPI110A fall under?
The OPI110A is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to OPI110A when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPI110A you can contact the distributor directly for product support, shipping queries etc.
Is the OPI110A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPI110A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for OPI110A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPI110A often in real-time on the comparison pages.
What if I can't find stock of OPI110A?
You can fill out our help required form which you can use to request a quote for OPI110A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.