OPGD-3-006 LED Lighting Lenses by Dialight

OPGD Lens system

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.68

Distributor Stock
Logo for Newark
Newark
from US$2.68
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Lens Diameter 50mm
For Use With Osram Golden Dragon LEDs
Lens Height 21.1mm
RoHS Compliant Yes

Alternative Descriptions

Opgd Lens System | Newark Electronics
LED Lighting Lenses TRIPLE SPOT BASE MODULE OGD | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPGD-3-006?

Additional datasheets, footprints and schematics for OPGD-3-006 are listed on our Part Details page. You can also find images and similar parts to OPGD-3-006 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPGD-3-006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPGD-3-006 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPGD-3-006 fall under?

The OPGD-3-006 is listed under LED Lighting Components > LED Lighting Lenses.

Can I view similar or alternative parts?

You can view similar parts to OPGD-3-006 when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPGD-3-006 you can contact the distributor directly for product support, shipping queries etc.

Is the OPGD-3-006 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for OPGD-3-006 have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for OPGD-3-006.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPGD-3-006 often in real-time on the comparison pages.

What if I can't find stock of OPGD-3-006?

You can fill out our help required form which you can use to request a quote for OPGD-3-006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay