Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Lens Type | Lens with Holder |
---|---|
Beam Type | Spot |
LED Lens Colour | Transparent |
Lens Diameter | 26mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Lens with Holder |
Beam Angle | 2° |
For Use With | Osram Golden Dragon Series LEDs |
BASE LENS, 2DEG, OSRAM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Diameter | 26mm |
---|---|
For Use With | Osram Golden Dragon LEDs |
Lens Height | 12.5mm |
RoHS Compliant | Yes |
Opgd Series Spot Modies For Osram Golden Dragon | Dialight OPG-D1002 | RS Americas |
Switch Lens | Newark Electronics |
LED Lighting Lenses SPOT BASE MODULE 2 DG GLD DRG | Future Electronics |
SPOT BASE MODULE -2 DG GLD DRG | TTI Europe |
Where can I find additional details, specifications and documents for a OPGD-1-002?
Additional datasheets, footprints and schematics for OPGD-1-002 are listed on our Part Details page. You can also find images and similar parts to OPGD-1-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPGD-1-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPGD-1-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPGD-1-002 fall under?
The OPGD-1-002 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to OPGD-1-002 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPGD-1-002 you can contact the distributor directly for product support, shipping queries etc.
Is the OPGD-1-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPGD-1-002 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for OPGD-1-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPGD-1-002 often in real-time on the comparison pages.
What if I can't find stock of OPGD-1-002?
You can fill out our help required form which you can use to request a quote for OPGD-1-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.