Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.43
No. of Pins | 3Pins |
---|---|
Diode Case Style | ST-Tall |
Wavelength of Peak Sensitivity | 860nm |
Angle of Half Sensitivity ± | - |
Dark Current | 100pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Compatibility | Threaded |
Connector Type | ST |
Fibre Size Compatibility | 50/125µm to 11/140µm |
Fibre Type | Multimode |
Rise Time | 2ns |
Thread Size | 0.375-24 UNF-2A |
Opf482, Fibre Optic Transmitter, Round St Connector, 12.7 X 10.41 X 20.32mm | Optek (TT Electronics) OPF482 | RS Americas |
Receiver, Fibre Optic, To-18, St. | Newark Electronics |
HIGH SPEED PIN DIODE TO-18 / ST | Future Electronics |
RECEIVER, FIBRE OPTIC, TO-18, ST. | element14 |
Photodiodes FIBER OPTIC PHOTODIO | Sager |
Where can I find additional details, specifications and documents for a OPF482?
Additional datasheets, footprints and schematics for OPF482 are listed on our Part Details page. You can also find images and similar parts to OPF482 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPF482 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPF482 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPF482 fall under?
The OPF482 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to OPF482 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPF482 you can contact the distributor directly for product support, shipping queries etc.
Is the OPF482 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPF482 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for OPF482.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPF482 often in real-time on the comparison pages.
What if I can't find stock of OPF482?
You can fill out our help required form which you can use to request a quote for OPF482 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.