Status: | Unknown |
---|---|
Series: | OPB990 Series |
RoHS: | Unknown |
Prices starting from US$4.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.01
|
No stock
|
Buy Now | |
RS Americas
from US$4.99
|
196
in stock
|
Buy Now | |
Newark Electronics
from US$5.48
|
188
in stock
|
Buy Now | |
element14
from US$5.72
|
188
in stock
|
Buy Now | |
Farnell
from US$6.24
|
188
in stock
|
Buy Now | |
Future Electronics
from US$5.54
|
-
|
Buy Now | |
TTI Europe
from US$4.89
|
-
|
Buy Now | |
Sager
from US$5.87
|
-
|
Buy Now |
Sensor Output | Open Collector |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm |
Aperture Width | 0.25mm |
Forward Current If | - |
Reverse Voltage Vr | - |
Forward Voltage | 1.7V |
Product Range | OPB990 Series |
Sensor, Photologic, Slotted Optical Switch, 3.18mm Slot, 890NM, 300 mW, 2V | Optek (TT Electronics) OPB993T51Z | RS Americas |
Photoelectric Sensor, 3.18Mm, O.c. | Newark Electronics |
PHOTOELECTRIC SENSOR, 3.18MM, O.C. | element14 |
Photologic Slotted Optical Switch 3.18mm | RS |
Slotted Optical Switch Photologic | Future Electronics |
Optical Switches, Transmissive, Photo IC Output Slotted Opt Switch Photologic | Sager |
Where can I find additional details, specifications and documents for a OPB993T51Z?
Additional datasheets, footprints and schematics for OPB993T51Z are listed on our Part Details page. You can also find images and similar parts to OPB993T51Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB993T51Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB993T51Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB993T51Z fall under?
The OPB993T51Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB993T51Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB993T51Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB993T51Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB993T51Z have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for OPB993T51Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB993T51Z often in real-time on the comparison pages.
What if I can't find stock of OPB993T51Z?
You can fill out our help required form which you can use to request a quote for OPB993T51Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.