Status: | Unknown |
---|---|
Series: | OPB990 Series |
RoHS: | Unknown |
Prices starting from US$5.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.32
|
172
in stock
|
Buy Now | |
Sager
from US$5.95
|
6,500
in stock
|
Buy Now | |
Newark Electronics
from US$5.76
|
172
in stock
|
Buy Now | |
element14
from US$5.75
|
172
in stock
|
Buy Now | |
Future Electronics
from US$5.58
|
-
|
Buy Now | |
RS Americas
from US$6.00
|
-
|
Buy Now | |
TTI Europe
from US$5.42
|
-
|
Buy Now |
Sensor Output | Open Collector |
---|---|
Sensor Mounting | Panel Mount |
Gap Width | 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB990 Series |
Input Current | 20mA |
Optical Switches, Transmissive, Photo IC Output Slotted Opt Switch Photologic | Sager |
Optoswitch | Newark Electronics |
OPB991 Series 35 V 850 nm 40 mA Transmissive Photologic Slotted Optical Switch | Future Electronics |
Sensor, Photologic, Slotted Optical Switch, 3.18mm Slot, 1.27mm Aperture, 2V | Optek (TT Electronics) OPB991T51Z | RS Americas |
Where can I find additional details, specifications and documents for a OPB991T51Z.?
Additional datasheets, footprints and schematics for OPB991T51Z. are listed on our Part Details page. You can also find images and similar parts to OPB991T51Z. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB991T51Z. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB991T51Z. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB991T51Z. fall under?
The OPB991T51Z. is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB991T51Z. when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB991T51Z. you can contact the distributor directly for product support, shipping queries etc.
Is the OPB991T51Z. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB991T51Z. have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for OPB991T51Z..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB991T51Z. often in real-time on the comparison pages.
What if I can't find stock of OPB991T51Z.?
You can fill out our help required form which you can use to request a quote for OPB991T51Z. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.