Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.94
Sensor Output | Open Collector |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Optical Switches, Transmissive, Photo IC Output Slotted Opt Switch Photologic | Sager |
Opb991L51Z Panel Mount Slotted Optical Switch, Transistor Output | Optek (TT Electronics) OPB991L51Z | RS Americas |
Optical Sensor Transmissive/Slotted Interrupter | Newark Electronics |
4.5 - 16 V 12 mA 70 nS 3.18 mm (Slot) NPN Open CollectorOut Optical Switch | Future Electronics |
Where can I find additional details, specifications and documents for a OPB991L51Z?
Additional datasheets, footprints and schematics for OPB991L51Z are listed on our Part Details page. You can also find images and similar parts to OPB991L51Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB991L51Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB991L51Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB991L51Z fall under?
The OPB991L51Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB991L51Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB991L51Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB991L51Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB991L51Z have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for OPB991L51Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB991L51Z often in real-time on the comparison pages.
What if I can't find stock of OPB991L51Z?
You can fill out our help required form which you can use to request a quote for OPB991L51Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.