Status: | Unknown |
---|---|
Series: | OPB990 Series |
RoHS: | Unknown |
Prices starting from US$4.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.44
|
228
in stock
|
Buy Now | |
Sager
from US$5.90
|
11,770
in stock
|
Buy Now | |
element14
from US$5.38
|
2,617
in stock
|
Buy Now | |
Newark Electronics
from US$4.99
|
2,054
in stock
|
Buy Now | |
Farnell
from US$5.73
|
1,860
in stock
|
Buy Now | |
RS Americas
from US$4.88
|
776
in stock
|
Buy Now | |
Future Electronics
from US$5.06
|
-
|
Buy Now | |
TTI Europe
from US$5.36
|
-
|
Buy Now |
Sensor Output | Totem Pole |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm, 3.11mm |
Aperture Width | 1.27mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB990 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 6.35mm |
External Length / Height | 10.8mm |
External Width | 12.32mm |
Fall Time tf | 70ns |
Forward Voltage VF Max | 1.7V |
Input Current | 20mA |
MSL | - |
No. of Channels | 1Channels |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
Optocoupler Output Type | Schmitt Trigger |
Output Voltage | 35V |
Output Voltage Max | 30V |
Propagation Time H-L | 5µs |
Propagation Time L-H | 5µs |
Reverse Leakage Current Max | 100µA |
Rise Time | 70ns |
Optical Switches, Transmissive, Photo IC Output Slotted Opt Switch Photologic | Sager |
OPTO SWITCH, SLOTTED, LOGIC | element14 |
Optocoupler, Buffered Totem Pole | Newark Electronics |
Sensor, Photologic, Slotted Optical Switch, 2.18mm Slot, 890NM, 300 mW, 2V | Optek (TT Electronics) OPB990T51Z | RS Americas |
Slotted Optical Switch 3.18 mm wire lead | RS |
SLOTTED OPTICAL SWITCH PHOTOLOGIC | Future Electronics |
Where can I find additional details, specifications and documents for a OPB990T51Z?
Additional datasheets, footprints and schematics for OPB990T51Z are listed on our Part Details page. You can also find images and similar parts to OPB990T51Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB990T51Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB990T51Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB990T51Z fall under?
The OPB990T51Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB990T51Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB990T51Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB990T51Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB990T51Z have stock available?
Authorised distributors including Sager, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for OPB990T51Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB990T51Z often in real-time on the comparison pages.
What if I can't find stock of OPB990T51Z?
You can fill out our help required form which you can use to request a quote for OPB990T51Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.