Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | Totem Pole |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm |
Aperture Width | 0.25mm |
Forward Current If | - |
Reverse Voltage Vr | - |
Forward Voltage | 1.7V |
Supply Voltage DC Max | 16V |
Optical Switches, Transmissive, Photo IC Output Slotted Opt Switch Photologic | Sager |
Sensor, Photologic, Slotted Optical Switch, 3.18mm Slot, 0.254mm Aperture, 2V | Optek (TT Electronics) OPB990T11Z | RS Americas |
Photoelectric Sensor, 3.18Mm, Push-Pull | Newark Electronics |
PHOTOELECTRIC SENSOR, 3.18MM, PUSH-PULL | element14 |
Where can I find additional details, specifications and documents for a OPB990T11Z?
Additional datasheets, footprints and schematics for OPB990T11Z are listed on our Part Details page. You can also find images and similar parts to OPB990T11Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB990T11Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB990T11Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB990T11Z fall under?
The OPB990T11Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB990T11Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB990T11Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB990T11Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB990T11Z have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for OPB990T11Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB990T11Z often in real-time on the comparison pages.
What if I can't find stock of OPB990T11Z?
You can fill out our help required form which you can use to request a quote for OPB990T11Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.