Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.75
|
No stock
|
Buy Now | |
Rapid Electronics
from US$6.72
|
4,938
in stock
|
Buy Now | |
Chip One Stop
from US$4.26
|
4,938
in stock
|
Buy Now | |
Sager
from US$5.95
|
1,936
in stock
|
Buy Now | |
Future Electronics
from US$5.17
|
-
|
Buy Now | |
RS Americas
from US$6.20
|
-
|
Buy Now | |
TTI Europe
from US$5.00
|
-
|
Buy Now |
Sensor Output | Open Collector |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm |
Aperture Width | 0.25mm |
Forward Voltage | 1.7V |
RoHS Compliant | Yes |
Optical SW Transmissive Photo IC Output Slotted | Rapid Electronics |
Optical Switches, Transmissive, Photo IC Output Slotted Opt Switch Photologic | Sager |
Slotted Optical Switch, 3.18Mm, Open Collector | Newark Electronics |
OPB983 Series 35 V 850 nm 40 mA Transmissive Photologic Slotted Optical Switch | Future Electronics |
Sensor, Photologic, Slotted Optical Switch, 3.18mm Slot, 1.27mm Aperture, 2V | Optek (TT Electronics) OPB983T51Z | RS Americas |
Where can I find additional details, specifications and documents for a OPB983T51Z?
Additional datasheets, footprints and schematics for OPB983T51Z are listed on our Part Details page. You can also find images and similar parts to OPB983T51Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB983T51Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB983T51Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB983T51Z fall under?
The OPB983T51Z is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB983T51Z when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB983T51Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB983T51Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPB983T51Z have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Sager, Newark Electronics and Future Electronics have stock available or on a lead time for OPB983T51Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB983T51Z often in real-time on the comparison pages.
What if I can't find stock of OPB983T51Z?
You can fill out our help required form which you can use to request a quote for OPB983T51Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.